TE Connectivity Chassis Mount Resistors HSA25R50J

Description
500 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102429-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102429-ND
Chassis Mount Resistors A102429-ND
500 mOhms ±5% 25W Wirewound Chassis Mount Resistor

500 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA25R50J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA25R50J-ND
Chassis Mount Resistors 1111-HSA25R50J-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
HSA25R50J - HSA25R50J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA25R50J
HSA25R50J
HSA25R50J HSA25R50J
HSA25R50J

HSA25R50J

Buy Now
Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity
69AC5057
Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity 69AC5057
RES, WIREWOUND, 0R5, 25W, SOLDER; Resistance:0.5ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R5, 25W, SOLDER; Resistance:0.5ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25R50J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R50J
Chassis Mount Resistors HSA25R50J
RES CHAS MNT 0.5 OHM 5% 25W

RES CHAS MNT 0.5 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102429-ND 1111-HSA25R50J-ND HSA25R50J 69AC5057 HSA25R50J
Product Name Chassis Mount Resistors Chassis Mount Resistors HSA25R50J Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers