TE Connectivity Chassis Mount Resistors HSA25R47J

Description
470 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102151-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102151-ND
Chassis Mount Resistors A102151-ND
470 mOhms ±5% 25W Wirewound Chassis Mount Resistor

470 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 0.47 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 73T9215 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 0.47 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
73T9215
Through Hole Wirewound Resistor, Hs Series, 0.47 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 73T9215
Through Hole Wirewound Resistor, HS Series, 0.47 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 0.47 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R47J
Chassis Mount Resistors HSA25R47J
RES CHAS MNT 0.47 OHM 5% 25W

RES CHAS MNT 0.47 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102151-ND 73T9215 HSA25R47J
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 0.47 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details