TE Connectivity HSA25R33J
330 mOhms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.33 OHM 5% 25W
RES, WIREWOUND, 0R33, 25W, SOLDER; Resistance:0.33ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, HS Series, 0.33 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7204997 | 7204997P | A131872-ND | 1111-HSA25R33J-ND | HSA25R33J | 69AC5053 | 73T9214 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 0R33, 25W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Hs Series, 0.33 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Axial, Box | Solder Lugs | ThroughHole | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |