110 mOhms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.11 OHM 5% 25W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A127573-ND | HSA25R11J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 0.1100 ohms | 0.1100 ohms |