TE Connectivity Chassis Mount Resistors HSA25R05J

Description
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102428-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102428-ND
Chassis Mount Resistors A102428-ND
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor

50 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 0R05, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R05, 25W, Solder; Resistance Cgs Te Connectivity
69AC5056
Res, Wirewound, 0R05, 25W, Solder; Resistance Cgs Te Connectivity 69AC5056
RES, WIREWOUND, 0R05, 25W, SOLDER; Resistance:0.05ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R05, 25W, SOLDER; Resistance:0.05ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25R05J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R05J
Chassis Mount Resistors HSA25R05J
RES CHAS MNT 0.05 OHM 5% 25W

RES CHAS MNT 0.05 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102428-ND 69AC5056 HSA25R05J
Product Name Chassis Mount Resistors Res, Wirewound, 0R05, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details