TE Connectivity Chassis Mount Resistors HSA25R01J

Description
Aluminium housed resistor 25W 0R01 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 25W 0R01 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7204975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204975
Chassis Mount Resistors 7204975
Aluminium housed resistor 25W 0R01 5%

Aluminium housed resistor 25W 0R01 5%

Supplier's Site
Chassis Mount Resistors - 7204975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204975P
Chassis Mount Resistors 7204975P
Aluminium housed resistor 25W 0R01 5%

Aluminium housed resistor 25W 0R01 5%

Supplier's Site
Chassis Mount Resistors - 1614805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614805
Chassis Mount Resistors 1614805
Aluminium housed resistor 25W 0R01 5%

Aluminium housed resistor 25W 0R01 5%

Supplier's Site
Chassis Mount Resistors - A102427-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102427-ND
Chassis Mount Resistors A102427-ND
10 mOhms ±5% 25W Wirewound Chassis Mount Resistor

10 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA25R01J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA25R01J-ND
Chassis Mount Resistors 1111-HSA25R01J-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Chassis Mount Resistors - HSA25R01J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R01J
Chassis Mount Resistors HSA25R01J
RES CHAS MNT 0.01 OHM 5% 25W

RES CHAS MNT 0.01 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 0R01, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0R01, 5%, 25W; Resistance Cgs Te Connectivity
43AC3163
Resistor, Wirewound, 0R01, 5%, 25W; Resistance Cgs Te Connectivity 43AC3163
RESISTOR, WIREWOUND, 0R01, 5%, 25W; Resistance:0.01ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0R01, 5%, 25W; Resistance:0.01ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Hsa25 R01 5 Rohs Compliant Cgs Te Connectivity - 16R5037 - Newark, An Avnet Company
Chicago, IL, United States
Hsa25 R01 5 Rohs Compliant Cgs Te Connectivity
16R5037
Hsa25 R01 5 Rohs Compliant Cgs Te Connectivity 16R5037
HSA25 R01 5 ROHS COMPLIANT: YES

HSA25 R01 5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7204975 7204975P A102427-ND 1111-HSA25R01J-ND HSA25R01J 43AC3163 16R5037
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 0R01, 5%, 25W; Resistance Cgs Te Connectivity Hsa25 R01 5 Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details