TE Connectivity Chassis Mount Resistors HSA256R8J

Description
HSA Aluminium Resistor 25W 6R8 5%
Request a Quote Datasheet
Description
HSA Aluminium Resistor 25W 6R8 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8077187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8077187P
Chassis Mount Resistors 8077187P
HSA Aluminium Resistor 25W 6R8 5%

HSA Aluminium Resistor 25W 6R8 5%

Supplier's Site
Chassis Mount Resistors - 8077187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8077187
Chassis Mount Resistors 8077187
HSA Aluminium Resistor 25W 6R8 5%

HSA Aluminium Resistor 25W 6R8 5%

Supplier's Site
Chassis Mount Resistors - 1645550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1645550
Chassis Mount Resistors 1645550
HSA Aluminium Resistor 25W 6R8 5%

HSA Aluminium Resistor 25W 6R8 5%

Supplier's Site
Chassis Mount Resistors - A105665-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105665-ND
Chassis Mount Resistors A105665-ND
6.8 Ohms ±5% 25W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA256R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA256R8J
Chassis Mount Resistors HSA256R8J
RES CHAS MNT 6.8 OHM 5% 25W

RES CHAS MNT 6.8 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 6R8, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 25W, Solder; Resistance Cgs Te Connectivity
69AC5138
Res, Wirewound, 6R8, 25W, Solder; Resistance Cgs Te Connectivity 69AC5138
RES, WIREWOUND, 6R8, 25W, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 6R8, 25W, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8077187P 8077187 A105665-ND HSA256R8J 69AC5138
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 6R8, 25W, Solder; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Aluminium housed Axial, Box Solder Lugs
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts 25 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details