TE Connectivity Chassis Mount Resistors HSA2568RJ

Description
68 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102426-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102426-ND
Chassis Mount Resistors A102426-ND
68 Ohms ±5% 25W Wirewound Chassis Mount Resistor

68 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205081
Chassis Mount Resistors 7205081
TE Connectivity HSA2568RJ

TE Connectivity HSA2568RJ

Supplier's Site
Res, Wirewound, 68R, 5%, 550V, Solder; Resistance Cgs Te Connectivity - 64T3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 5%, 550V, Solder; Resistance Cgs Te Connectivity
64T3027
Res, Wirewound, 68R, 5%, 550V, Solder; Resistance Cgs Te Connectivity 64T3027
RES, WIREWOUND, 68R, 5%, 550V, SOLDER; Resistance:68ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 68R, 5%, 550V, SOLDER; Resistance:68ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA2568RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2568RJ
Chassis Mount Resistors HSA2568RJ
RES CHAS MNT 68 OHM 5% 25W

RES CHAS MNT 68 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102426-ND 7205081 64T3027 HSA2568RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 68R, 5%, 550V, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Solder Lugs
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details