TE Connectivity Chassis Mount Resistors HSA25680RJ

Description
680 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131867-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131867-ND
Chassis Mount Resistors A131867-ND
680 Ohms ±5% 25W Wirewound Chassis Mount Resistor

680 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA25680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25680RJ
Chassis Mount Resistors HSA25680RJ
RES CHAS MNT 680 OHM 5% 25W

RES CHAS MNT 680 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 680R, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 680R, 25W, Solder; Resistance Cgs Te Connectivity
69AC5137
Res, Wirewound, 680R, 25W, Solder; Resistance Cgs Te Connectivity 69AC5137
RES, WIREWOUND, 680R, 25W, SOLDER; Resistance:680ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 680R, 25W, SOLDER; Resistance:680ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131867-ND HSA25680RJ 69AC5137
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 680R, 25W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details