TE Connectivity Chassis Mount Resistors HSA255R6J

Description
5.6 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.6 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102425-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102425-ND
Chassis Mount Resistors A102425-ND
5.6 Ohms ±5% 25W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA255R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA255R6J
Chassis Mount Resistors HSA255R6J
RES CHAS MNT 5.6 OHM 5% 25W

RES CHAS MNT 5.6 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 5R6, 5%, 550V, Solder; Resistance Cgs Te Connectivity - 64T3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R6, 5%, 550V, Solder; Resistance Cgs Te Connectivity
64T3026
Res, Wirewound, 5R6, 5%, 550V, Solder; Resistance Cgs Te Connectivity 64T3026
RES, WIREWOUND, 5R6, 5%, 550V, SOLDER; Resistance:5.6ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 5R6, 5%, 550V, SOLDER; Resistance:5.6ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102425-ND HSA255R6J 64T3026
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 5R6, 5%, 550V, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details