560 Ohms ±5% 25W Wirewound Chassis Mount Resistor
TE Connectivity HSA25560RJ
TE Connectivity HSA25560RJ
TE Connectivity HSA25560RJ
RES, WIREWOUND, 560R, 25W, SOLDER; Resistance:560ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 560R, 5%, 25W; Resistance:560ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RES CHAS MNT 560 OHM 5% 25W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102424-ND | 7205123 | 7205123P | 69AC5132 | 43AC3180 | HSA25560RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 560R, 25W, Solder; Resistance Cgs Te Connectivity | Resistor, Wirewound, 560R, 5%, 25W; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ||
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms | 560 ohms |