TE Connectivity Chassis Mount Resistors HSA2550RJ

Description
50 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103853-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103853-ND
Chassis Mount Resistors A103853-ND
50 Ohms ±5% 25W Wirewound Chassis Mount Resistor

50 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA2550RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2550RJ
Chassis Mount Resistors HSA2550RJ
RES CHAS MNT 50 OHM 5% 25W

RES CHAS MNT 50 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity
69AC5131
Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity 69AC5131
RES, WIREWOUND, 50R, 25W, SOLDER; Resistance:50ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 50R, 25W, SOLDER; Resistance:50ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103853-ND HSA2550RJ 69AC5131
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details