4.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 4.7 OHM 5% 25W
Through Hole Wirewound Resistor, HS Series, 4.7 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102145-ND | HSA254R7J | HSA254R7J | 64T3022 |
| Product Name | Chassis Mount Resistors | HSA254R7J | Chassis Mount Resistors | Through Hole Wirewound Resistor, Hs Series, 4.7 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ThroughHole | |
| Resistance Range | 4.7 ohms | 4.7 ohms |