4.7 kOhms ±5% 25W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
Aluminium housed resistor 25W 4K7 5%
Aluminium housed resistor 25W 4K7 5%
Aluminium housed resistor 25W 4K7 5%
RES CHAS MNT 4.7K OHM 5% 25W
Through Hole Wirewound Resistor, HS Series, 4.7 kohm, 25 W, 5%, 30ppm/ C RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102144-ND | 7205145 | 7205145P | HSA254K7J | 64T3021 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Wirewound Resistor, Hs Series, 4.7 Kohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % |