TE Connectivity HSA2548RJ HSA2548RJ

Description
HSA2548RJ
Request a Quote Datasheet
Description
HSA2548RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA2548RJ - HSA2548RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA2548RJ
HSA2548RJ
HSA2548RJ HSA2548RJ
HSA2548RJ

HSA2548RJ

Buy Now
Chassis Mount Resistors - A127572-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127572-ND
Chassis Mount Resistors A127572-ND
48 Ohms ±5% 25W Wirewound Chassis Mount Resistor

48 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA2548RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2548RJ
Chassis Mount Resistors HSA2548RJ
RES CHAS MNT 48 OHM 5% 25W

RES CHAS MNT 48 OHM 5% 25W

Supplier's Site Datasheet
Res, 48R, 25W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 79AJ9152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R, 25W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
79AJ9152
Res, 48R, 25W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 79AJ9152
RES, 48R, 25W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, 48R, 25W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Hsa25 48R 5 Rohs Compliant Cgs Te Connectivity - 16R5122 - Newark, An Avnet Company
Chicago, IL, United States
Hsa25 48R 5 Rohs Compliant Cgs Te Connectivity
16R5122
Hsa25 48R 5 Rohs Compliant Cgs Te Connectivity 16R5122
HSA25 48R 5 ROHS COMPLIANT: YES

HSA25 48R 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HSA2548RJ A127572-ND HSA2548RJ 79AJ9152 16R5122
Product Name HSA2548RJ Chassis Mount Resistors Chassis Mount Resistors Res, 48R, 25W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity Hsa25 48R 5 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 48 ohms 48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details