47 Ohms ±5% 25W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
RES, WIREWOUND, 47R, 5%, 550V, SOLDER; Resistance:47ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 25W
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205075 | A102143-ND | 1111-HSA2547RJ-ND | 64T3023 | HSA2547RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 47R, 5%, 550V, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Aluminium housed | Axial, Box | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor |