HSA253R3J -- HSA25 3R3 5% CGS - TE CONNECTIVITY
TE Connectivity
Hsa25 3R3 5% Cgs - Te Connectivity
HSA253R3J
Suppliers
Hsa25 3R3 5% Cgs - Te Connectivity
41AJ8858
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ8858 |
|
Product Name
|
Hsa25 3R3 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers