TE Connectivity Chassis Mount Resistors HSA2539RJ

Description
39 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102140-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102140-ND
Chassis Mount Resistors A102140-ND
39 Ohms ±5% 25W Wirewound Chassis Mount Resistor

39 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA2539RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2539RJ
Chassis Mount Resistors HSA2539RJ
RES CHAS MNT 39 OHM 5% 25W

RES CHAS MNT 39 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 39R, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 39R, 5%, 25W; Resistance Cgs Te Connectivity
43AC3177
Resistor, Wirewound, 39R, 5%, 25W; Resistance Cgs Te Connectivity 43AC3177
RESISTOR, WIREWOUND, 39R, 5%, 25W; Resistance:39ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 39R, 5%, 25W; Resistance:39ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102140-ND HSA2539RJ 43AC3177
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 39R, 5%, 25W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers