TE Connectivity Chassis Mount Resistors HSA2533RJ

Description
33 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102139-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102139-ND
Chassis Mount Resistors A102139-ND
33 Ohms ±5% 25W Wirewound Chassis Mount Resistor

33 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA2533RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2533RJ
Chassis Mount Resistors HSA2533RJ
RES CHAS MNT 33 OHM 5% 25W

RES CHAS MNT 33 OHM 5% 25W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 33 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3020 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 33 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3020
Through Hole Wirewound Resistor, Hs Series, 33 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3020
Through Hole Wirewound Resistor, HS Series, 33 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 33 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site
Resistor, 33R, 25W, Wirewound; Resistance Cgs Te Connectivity - 16R5109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 25W, Wirewound; Resistance Cgs Te Connectivity
16R5109
Resistor, 33R, 25W, Wirewound; Resistance Cgs Te Connectivity 16R5109
RESISTOR, 33R, 25W, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 33R, 25W, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102139-ND HSA2533RJ 64T3020 16R5109
Product Name Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 33 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Resistor, 33R, 25W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details