TE Connectivity HSA25330RJ
330 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 330 OHM 5% 25W
RES, WIREWOUND, 330R, 25W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, HS Series, 330 ohm, 25 W, 5%, 30ppm/ C RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205110 | A131865-ND | HSA25330RJ | 69AC5105 | 73T9217 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 330R, 25W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Hs Series, 330 Ohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Aluminium housed | Axial, Box | Solder Lugs | ThroughHole | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor |