TE Connectivity Chassis Mount Resistors HSA252R2J

Description
2.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102138-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102138-ND
Chassis Mount Resistors A102138-ND
2.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 550V Resistor - 54-HSA252R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-HSA252R2J
25W 550V Resistor 54-HSA252R2J
25W 2.2R 5% Wirewound Resistor, Chassis Mount, 550V Product overview: HSA252R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA252R2J can be used for catalog matching and distributor lookup.

25W 2.2R 5% Wirewound Resistor, Chassis Mount, 550V Product overview: HSA252R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA252R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
HSA25 2R2 5% - HSA252R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA25 2R2 5%
HSA252R2J
HSA25 2R2 5% HSA252R2J
HSA25 2R2 5%

HSA25 2R2 5%

Buy Now
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1034902-HSA252R2J
Resistors - Chassis Mount Resistors 1034902-HSA252R2J
Win Source Part Number: 1034902-HSA252R2J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 2.2 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm) Alternative Parts (Cross-Reference): 1311254; THS102R2J; 7-1625963-8; THS252R2J; HSA102R2J; THS152R2J; 805F2R0; 805F2R0E3-1625971-3; HSA 252R2J; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 3-1625971-3,A102138, 3-1625971-3-ND,31625 9713

Win Source Part Number: 1034902-HSA252R2J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 2.2 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm)
Alternative Parts (Cross-Reference): 1311254; THS102R2J; 7-1625963-8; THS252R2J; HSA102R2J; THS152R2J; 805F2R0; 805F2R0E3-1625971-3; HSA 252R2J;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 3-1625971-3,A102138,3-1625971-3-ND,316259713

Buy Now Datasheet
Through Hole Resistor, Hs Series, 2.2 Ohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity - 64T3017 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Hs Series, 2.2 Ohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity
64T3017
Through Hole Resistor, Hs Series, 2.2 Ohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity 64T3017
Through Hole Resistor, HS Series, 2.2 ohm, 25 W, 5%, 550 V RoHS Compliant: Yes

Through Hole Resistor, HS Series, 2.2 ohm, 25 W, 5%, 550 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA252R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA252R2J
Chassis Mount Resistors HSA252R2J
RES CHAS MNT 2.2 OHM 5% 25W

RES CHAS MNT 2.2 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102138-ND 54-HSA252R2J HSA252R2J 1034902-HSA252R2J 64T3017 HSA252R2J
Product Name Chassis Mount Resistors 25W 550V Resistor HSA25 2R2 5% Resistors - Chassis Mount Resistors Through Hole Resistor, Hs Series, 2.2 Ohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals ThroughHole Solder Lugs
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers