TE Connectivity Chassis Mount Resistors HSA252R0J

Description
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131864-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131864-ND
Chassis Mount Resistors A131864-ND
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205022
Chassis Mount Resistors 7205022
Aluminium housed resistor 25W 2R 5%

Aluminium housed resistor 25W 2R 5%

Supplier's Site
Chassis Mount Resistors - 7205022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205022P
Chassis Mount Resistors 7205022P
Aluminium housed resistor 25W 2R 5%

Aluminium housed resistor 25W 2R 5%

Supplier's Site
Chassis Mount Resistors - 1643045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643045
Chassis Mount Resistors 1643045
Aluminium housed resistor 25W 2R 5%

Aluminium housed resistor 25W 2R 5%

Supplier's Site
Chassis Mount Resistors - HSA252R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA252R0J
Chassis Mount Resistors HSA252R0J
RES CHAS MNT 2 OHM 5% 25W

RES CHAS MNT 2 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 2R, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R, 25W, Solder; Resistance Cgs Te Connectivity
69AC5166
Res, Wirewound, 2R, 25W, Solder; Resistance Cgs Te Connectivity 69AC5166
RES, WIREWOUND, 2R, 25W, SOLDER; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 2R, 25W, SOLDER; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 2R, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2R, 5%, 25W; Resistance Cgs Te Connectivity
43AC3172
Resistor, Wirewound, 2R, 5%, 25W; Resistance Cgs Te Connectivity 43AC3172
RESISTOR, WIREWOUND, 2R, 5%, 25W; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2R, 5%, 25W; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131864-ND 7205022 7205022P HSA252R0J 69AC5166 43AC3172
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 2R, 25W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 2R, 5%, 25W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 2-1676123-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details