Aluminium housed resistor 25W 22R 5%
Aluminium housed resistor 25W 22R 5%
Aluminium housed resistor 25W 22R 5%
22 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 22R, 5%, 550V, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 25W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205066 | 7205066P | A102136-ND | 64T3018 | HSA2522RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 22R, 5%, 550V, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |