TE Connectivity Chassis Mount Resistors HSA25220RJ

Description
Aluminium housed resistor 25W 220R 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 25W 220R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205108
Chassis Mount Resistors 7205108
Aluminium housed resistor 25W 220R 5%

Aluminium housed resistor 25W 220R 5%

Supplier's Site
Chassis Mount Resistors - 7205108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205108P
Chassis Mount Resistors 7205108P
Aluminium housed resistor 25W 220R 5%

Aluminium housed resistor 25W 220R 5%

Supplier's Site
Chassis Mount Resistors - 1643042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643042
Chassis Mount Resistors 1643042
Aluminium housed resistor 25W 220R 5%

Aluminium housed resistor 25W 220R 5%

Supplier's Site
25W Resistor - 54-HSA25220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
54-HSA25220RJ
25W Resistor 54-HSA25220RJ
25W 220R Wirewound Resistor, 5% Tol, Chassis Mount, 200°C Product overview: HSA25220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA25220RJ can be used for catalog matching and distributor lookup.

25W 220R Wirewound Resistor, 5% Tol, Chassis Mount, 200°C Product overview: HSA25220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA25220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chassis Mount Resistors - HSA25220RJ
776198-HSA25220RJ
Chassis Mount Resistors - HSA25220RJ 776198-HSA25220RJ
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 776198-HSA25220RJ Series: HS, CGS Packaging: Bulk Operating Temperature Range: -55°C ~ 200°C Package: Axial, Box Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Resistance (Ohms): 220 Composition: Wirewound Family Name: HS Coating, Housing Type: Aluminum Categories: Resistors Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm) Height - Seated (Maximum): 0.591" (15.00mm) Alternative Parts (Cross-Reference): RH25220R0JS03; RH25N220R0JS03; WH25-220RJI; RH025220R0JC02; Introduction Date: March 17, 2008 ECCN: EAR99 Country of Origin: Czech Republic, India Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 776198-HSA25220RJ
Series: HS, CGS
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Package: Axial, Box
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Resistance (Ohms): 220
Composition: Wirewound
Family Name: HS
Coating, Housing Type: Aluminum
Categories: Resistors
Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm)
Height - Seated (Maximum): 0.591" (15.00mm)
Alternative Parts (Cross-Reference): RH25220R0JS03; RH25N220R0JS03; WH25-220RJI; RH025220R0JC02;
Introduction Date: March 17, 2008
ECCN: EAR99
Country of Origin: Czech Republic, India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chassis Mount Resistors - A102135-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102135-ND
Chassis Mount Resistors A102135-ND
220 Ohms ±5% 25W Wirewound Chassis Mount Resistor

220 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity - 80K9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity
80K9886
Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity 80K9886
RES, WIREWOUND, 220R, 25W, SOLDER; Resistance:220ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 220R, 25W, SOLDER; Resistance:220ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25220RJ
Chassis Mount Resistors HSA25220RJ
RES CHAS MNT 220 OHM 5% 25W

RES CHAS MNT 220 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205108 7205108P 54-HSA25220RJ 776198-HSA25220RJ A102135-ND 80K9886 HSA25220RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors 25W Resistor Chassis Mount Resistors - HSA25220RJ Chassis Mount Resistors Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Tab Terminals Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details