HSA25200RJ -- HSA25 200R 5% CGS - TE CONNECTIVITY
TE Connectivity
Hsa25 200R 5% Cgs - Te Connectivity
HSA25200RJ
Description
HSA25 200R 5%
Description
HSA25 200R 5%
Suppliers
Hsa25 200R 5% Cgs - Te Connectivity
95X3210
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3210 |
|
Product Name
|
Hsa25 200R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details