TE Connectivity Chassis Mount Resistors HSA251K5J

Description
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102419-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102419-ND
Chassis Mount Resistors A102419-ND
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity
69AC5014
Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity 69AC5014
RES, WIREWOUND, 1K5, 25W, SOLDER; Resistance:1.5kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 1K5, 25W, SOLDER; Resistance:1.5kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 1K5, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1K5, 5%, 25W; Resistance Cgs Te Connectivity
43AC3169
Resistor, Wirewound, 1K5, 5%, 25W; Resistance Cgs Te Connectivity 43AC3169
RESISTOR, WIREWOUND, 1K5, 5%, 25W; Resistance:1.5kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1K5, 5%, 25W; Resistance:1.5kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA251K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA251K5J
Chassis Mount Resistors HSA251K5J
RES CHAS MNT 1.5K OHM 5% 25W

RES CHAS MNT 1.5K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102419-ND 69AC5014 43AC3169 HSA251K5J
Product Name Chassis Mount Resistors Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 1K5, 5%, 25W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers