1 kOhms ±5% 25W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 1K, 25W, SOLDER; Resistance:1kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 1K OHM 5% 25W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102132-ND | 69AC5013 | HSA251K0J |
| Product Name | Chassis Mount Resistors | Res, Wirewound, 1K, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |