TE Connectivity Chassis Mount Resistors HSA2518RJ

Description
18 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102418-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102418-ND
Chassis Mount Resistors A102418-ND
18 Ohms ±5% 25W Wirewound Chassis Mount Resistor

18 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205057
Chassis Mount Resistors 7205057
Aluminium housed resistor 25W 18R 5%

Aluminium housed resistor 25W 18R 5%

Supplier's Site
Chassis Mount Resistors - 7205057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205057P
Chassis Mount Resistors 7205057P
Aluminium housed resistor 25W 18R 5%

Aluminium housed resistor 25W 18R 5%

Supplier's Site
Chassis Mount Resistors - 1643039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643039
Chassis Mount Resistors 1643039
Aluminium housed resistor 25W 18R 5%

Aluminium housed resistor 25W 18R 5%

Supplier's Site
Through Hole Wirewound Resistor, Hs Series, 18 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3015 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 18 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3015
Through Hole Wirewound Resistor, Hs Series, 18 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3015
Through Hole Wirewound Resistor, HS Series, 18 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 18 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA2518RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2518RJ
Chassis Mount Resistors HSA2518RJ
RES CHAS MNT 18 OHM 5% 25W

RES CHAS MNT 18 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102418-ND 7205057 7205057P 64T3015 HSA2518RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 18 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium ThroughHole Solder Lugs
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers