TE Connectivity Chassis Mount Resistors HSA2516RF

Description
16 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138034-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138034-ND
Chassis Mount Resistors A138034-ND
16 Ohms ±1% 25W Wirewound Chassis Mount Resistor

16 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA2516RF - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2516RF
Chassis Mount Resistors HSA2516RF
RES CHAS MNT 16 OHM 1% 25W

RES CHAS MNT 16 OHM 1% 25W

Supplier's Site Datasheet
Res, 16R, 1%, 25W, Wirewound; Resistance Cgs Te Connectivity - 95X3209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 25W, Wirewound; Resistance Cgs Te Connectivity
95X3209
Res, 16R, 1%, 25W, Wirewound; Resistance Cgs Te Connectivity 95X3209
RES, 16R, 1%, 25W, WIREWOUND; Resistance:16ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550VAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 16R, 1%, 25W, WIREWOUND; Resistance:16ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550VAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138034-ND HSA2516RF 95X3209
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 16R, 1%, 25W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details