TE Connectivity HSA2515RJ HSA2515RJ

Description
HSA2515RJ
Request a Quote Datasheet
Description
HSA2515RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA2515RJ - HSA2515RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA2515RJ
HSA2515RJ
HSA2515RJ HSA2515RJ
HSA2515RJ

HSA2515RJ

Buy Now
Chassis Mount Resistors - 7205053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205053
Chassis Mount Resistors 7205053
Aluminium housed resistor 25W 15R 5%

Aluminium housed resistor 25W 15R 5%

Supplier's Site
Chassis Mount Resistors - 7205053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205053P
Chassis Mount Resistors 7205053P
Aluminium housed resistor 25W 15R 5%

Aluminium housed resistor 25W 15R 5%

Supplier's Site
Chassis Mount Resistors - 1643038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643038
Chassis Mount Resistors 1643038
Aluminium housed resistor 25W 15R 5%

Aluminium housed resistor 25W 15R 5%

Supplier's Site
Chassis Mount Resistors - A102417-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102417-ND
Chassis Mount Resistors A102417-ND
15 Ohms ±5% 25W Wirewound Chassis Mount Resistor

15 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3013 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3013
Through Hole Wirewound Resistor, Hs Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3013
Through Hole Wirewound Resistor, HS Series, 15 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 15 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site
Resistor, 15R, 25W, Wirewound; Resistance Cgs Te Connectivity - 16R5080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 25W, Wirewound; Resistance Cgs Te Connectivity
16R5080
Resistor, 15R, 25W, Wirewound; Resistance Cgs Te Connectivity 16R5080
RESISTOR, 15R, 25W, WIREWOUND; Resistance:15ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 15R, 25W, WIREWOUND; Resistance:15ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA2515RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2515RJ
Chassis Mount Resistors HSA2515RJ
RES CHAS MNT 15 OHM 5% 25W

RES CHAS MNT 15 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number HSA2515RJ 7205053 7205053P A102417-ND 64T3013 16R5080 HSA2515RJ
Product Name HSA2515RJ Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Resistor, 15R, 25W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box ThroughHole Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details