12 Ohms ±5% 25W Wirewound Chassis Mount Resistor
TE Connectivity HSA2512RJ
RES CHAS MNT 12 OHM 5% 25W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102416-ND | 7205050 | 7205050P | HSA2512RJ | HSA2512RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | HSA2512RJ | Chassis Mount Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |