TE Connectivity Chassis Mount Resistors HSA2510RJ

Description
Aluminium housed resistor 25W 10R 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 25W 10R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205041
Chassis Mount Resistors 7205041
Aluminium housed resistor 25W 10R 5%

Aluminium housed resistor 25W 10R 5%

Supplier's Site
Chassis Mount Resistors - 7205041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205041P
Chassis Mount Resistors 7205041P
Aluminium housed resistor 25W 10R 5%

Aluminium housed resistor 25W 10R 5%

Supplier's Site
Chassis Mount Resistors - 1649012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649012
Chassis Mount Resistors 1649012
Aluminium housed resistor 25W 10R 5%

Aluminium housed resistor 25W 10R 5%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1215176-HSA2510RJ
Resistors - Chassis Mount Resistors 1215176-HSA2510RJ
Win Source Part Number: 1215176-HSA2510RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm) Alternative Parts (Cross-Reference): 1625971-5; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: A102130,-HSA2510RJ-L SI,16259715,1625971- 5-ND,1625971-5

Win Source Part Number: 1215176-HSA2510RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 10 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm)
Alternative Parts (Cross-Reference): 1625971-5;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: A102130,-HSA2510RJ-LSI,16259715,1625971-5-ND,1625971-5

Buy Now Datasheet
25W 10 Ohm Resistor - 54-HSA2510RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 10 Ohm Resistor
54-HSA2510RJ
25W 10 Ohm Resistor 54-HSA2510RJ
25W 10 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: HSA2510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA2510RJ can be used for catalog matching and distributor lookup.

25W 10 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: HSA2510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA2510RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A102130-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102130-ND
Chassis Mount Resistors A102130-ND
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA2510RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA2510RJ
Chassis Mount Resistors HSA2510RJ
RES CHAS MNT 10 OHM 5% 25W

RES CHAS MNT 10 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 10R, 5%, 550V, Solder; Resistance Cgs Te Connectivity - 64T3010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 550V, Solder; Resistance Cgs Te Connectivity
64T3010
Res, Wirewound, 10R, 5%, 550V, Solder; Resistance Cgs Te Connectivity 64T3010
RES, WIREWOUND, 10R, 5%, 550V, SOLDER; Resistance:10ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 550V, SOLDER; Resistance:10ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205041 7205041P 1215176-HSA2510RJ 54-HSA2510RJ A102130-ND HSA2510RJ 64T3010
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors 25W 10 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 10R, 5%, 550V, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Tab Terminals Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details