100 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Aluminium housed resistor 25W 100R 5%
Aluminium housed resistor 25W 100R 5%
Aluminium housed resistor 25W 100R 5%
RES, WIREWOUND, 100R, 5%, 550V, SOLDER; Resistance:100ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 100 OHM 5% 25W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102128-ND | 7205097 | 7205097P | 64T3011 | HSA25100RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 100R, 5%, 550V, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |