TE Connectivity Chassis Mount Resistors HSA10R47J

Description
470 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102127-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102127-ND
Chassis Mount Resistors A102127-ND
470 mOhms ±5% 16W Wirewound Chassis Mount Resistor

470 mOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA10R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10R47J
Chassis Mount Resistors HSA10R47J
RES CHAS MNT 0.47 OHM 5% 16W

RES CHAS MNT 0.47 OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 0R47, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R47, 16W, Solder; Resistance Cgs Te Connectivity
69AC5147
Res, Wirewound, 0R47, 16W, Solder; Resistance Cgs Te Connectivity 69AC5147
RES, WIREWOUND, 0R47, 16W, SOLDER; Resistance:0.47ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 0R47, 16W, SOLDER; Resistance:0.47ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102127-ND HSA10R47J 69AC5147
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R47, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers