TE Connectivity Chassis Mount Resistors HSA10R39J

Description
390 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
390 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138855-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138855-ND
Chassis Mount Resistors A138855-ND
390 mOhms ±5% 16W Wirewound Chassis Mount Resistor

390 mOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA10R39J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10R39J
Chassis Mount Resistors HSA10R39J
RES CHAS MNT 0.39 OHM 5% 16W

RES CHAS MNT 0.39 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A138855-ND HSA10R39J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details