TE Connectivity Chassis Mount Resistors HSA10R22J

Description
220 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102126-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102126-ND
Chassis Mount Resistors A102126-ND
220 mOhms ±5% 16W Wirewound Chassis Mount Resistor

220 mOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA10R22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10R22J
Chassis Mount Resistors HSA10R22J
RES CHAS MNT 0.22 OHM 5% 16W

RES CHAS MNT 0.22 OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 0R22, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R22, 16W, Solder; Resistance Cgs Te Connectivity
69AC5146
Res, Wirewound, 0R22, 16W, Solder; Resistance Cgs Te Connectivity 69AC5146
RES, WIREWOUND, 0R22, 16W, SOLDER; Resistance:0.22ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 0R22, 16W, SOLDER; Resistance:0.22ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102126-ND HSA10R22J 69AC5146
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R22, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details