TE Connectivity ™ Chassis Mount Resistors HSA10820RJ

Description
820 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HSA10820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HSA10820RJ-ND
Chassis Mount Resistors HSA10820RJ-ND
820 Ohms ±5% 16W Wirewound Chassis Mount Resistor

820 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
820 OHM 16W Resistor - 54-HSA10820RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820 OHM 16W Resistor
54-HSA10820RJ
820 OHM 16W Resistor 54-HSA10820RJ
RES CHAS MNT 820 OHM 5% 16W Product overview: HSA10820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 16W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA10820RJ can be used for catalog matching and distributor lookup.

RES CHAS MNT 820 OHM 5% 16W Product overview: HSA10820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 16W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA10820RJ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1315579-HSA10820RJ
Resistors - Chassis Mount Resistors 1315579-HSA10820RJ
Win Source Part Number: 1315579-HSA10820RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.433" (11.00mm) Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 16W Mounting Feature: Flanges Composition: Wirewound Resistance: 820 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1315579-HSA10820RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.433" (11.00mm)
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 16W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 820 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product

Buy Now
Chassis Mount Resistors - HSA10820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10820RJ
Chassis Mount Resistors HSA10820RJ
RES CHAS MNT 820 OHM 5% 16W

RES CHAS MNT 820 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSA10820RJ-ND 54-HSA10820RJ 1315579-HSA10820RJ HSA10820RJ
Product Name Chassis Mount Resistors 820 OHM 16W Resistor Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Tab Terminals Solder Lugs
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details