TE Connectivity Chassis Mount Resistors HSA104R7J

Description
4.7 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102124-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102124-ND
Chassis Mount Resistors A102124-ND
4.7 Ohms ±5% 16W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 4R7, 5%, 16W; Resistance Cgs Te Connectivity - 43AC3158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4R7, 5%, 16W; Resistance Cgs Te Connectivity
43AC3158
Resistor, Wirewound, 4R7, 5%, 16W; Resistance Cgs Te Connectivity 43AC3158
RESISTOR, WIREWOUND, 4R7, 5%, 16W; Resistance:4.7ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4R7, 5%, 16W; Resistance:4.7ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA104R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA104R7J
Chassis Mount Resistors HSA104R7J
RES CHAS MNT 4.7 OHM 5% 16W

RES CHAS MNT 4.7 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102124-ND 43AC3158 HSA104R7J
Product Name Chassis Mount Resistors Resistor, Wirewound, 4R7, 5%, 16W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details