TE Connectivity Chassis Mount Resistors HSA104K7J

Description
4.7 kOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 kOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102123-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102123-ND
Chassis Mount Resistors A102123-ND
4.7 kOhms ±5% 16W Wirewound Chassis Mount Resistor

4.7 kOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA104K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA104K7J-ND
Chassis Mount Resistors 1111-HSA104K7J-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Chassis Mount Resistors - HSA104K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA104K7J
Chassis Mount Resistors HSA104K7J
RES CHAS MNT 4.7K OHM 5% 16W

RES CHAS MNT 4.7K OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 4K7, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4K7, 16W, Solder; Resistance Cgs Te Connectivity
69AC5157
Res, Wirewound, 4K7, 16W, Solder; Resistance Cgs Te Connectivity 69AC5157
RES, WIREWOUND, 4K7, 16W, SOLDER; Resistance:4.7kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 4K7, 16W, SOLDER; Resistance:4.7kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102123-ND HSA104K7J 69AC5157
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 4K7, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details