47 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Through Hole Wirewound Resistor, HS Series, 47 ohm, 16 W, 5%, 50ppm/ C RoHS Compliant: Yes
RES CHAS MNT 47 OHM 5% 16W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102122-ND | 73T9211 | HSA1047RJ |
| Product Name | Chassis Mount Resistors | Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 16 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | ThroughHole | Solder Lugs |
| Resistance Range | 47 ohms | 47 ohms |