TE Connectivity Chassis Mount Resistors HSA10470RJ

Description
470 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102121-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102121-ND
Chassis Mount Resistors A102121-ND
470 Ohms ±5% 16W Wirewound Chassis Mount Resistor

470 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA10470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA10470RJ-ND
Chassis Mount Resistors 1111-HSA10470RJ-ND
HSA10 470R 5%

HSA10 470R 5%

Buy Now Datasheet
Chassis Mount Resistors - HSA10470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10470RJ
Chassis Mount Resistors HSA10470RJ
RES CHAS MNT 470 OHM 5% 16W

RES CHAS MNT 470 OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 470R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 470R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5135
Res, Wirewound, 470R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5135
RES, WIREWOUND, 470R, 16W, SOLDER; Resistance:470ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 470R, 16W, SOLDER; Resistance:470ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102121-ND 1111-HSA10470RJ-ND HSA10470RJ 69AC5135
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 470R, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details