3.3 Ohms ±5% 16W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 5% 16W
RES, WIREWOUND, 3R3, 16W, SOLDER; Resistance:3.3ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102412-ND | HSA103R3J | 69AC5136 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 3R3, 16W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |