The Resistor, Wirewound, 2K2, 5%, 16W from TE Connectivity is part of the HS Series, known for its reliability and versatility in various applications. This resistor has a resistance value of 2.2 kΩ and a power rating of 16 watts, with a tolerance of ±5%. It is designed for use in environments where stability and performance are critical, such as braking, balancing, and electrical machinery applications. The maximum working voltage is 265V, and the resistor features solder lug terminals for easy integration into circuits. The wirewound construction ensures durability and effective heat dissipation, making it suitable for high-power applications.
2.2 kOhms ±5% 16W Wirewound Chassis Mount Resistor
RESISTOR, WIREWOUND, 2K2, 5%, 16W; Resistance:2.2kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RES CHAS MNT 2.2K OHM 5% 16W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102119-ND | 43AC3149 | HSA102K2J |
| Product Name | Chassis Mount Resistors | Resistor, Wirewound, 2K2, 5%, 16W; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |