TE Connectivity Chassis Mount Resistors HSA1027RJ

Description
27 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102410-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102410-ND
Chassis Mount Resistors A102410-ND
27 Ohms ±5% 16W Wirewound Chassis Mount Resistor

27 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA1027RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA1027RJ-ND
Chassis Mount Resistors 1111-HSA1027RJ-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Resistor, Wirewound, 27R, 5%, 16W; Resistance Cgs Te Connectivity - 43AC3153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 27R, 5%, 16W; Resistance Cgs Te Connectivity
43AC3153
Resistor, Wirewound, 27R, 5%, 16W; Resistance Cgs Te Connectivity 43AC3153
RESISTOR, WIREWOUND, 27R, 5%, 16W; Resistance:27ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 27R, 5%, 16W; Resistance:27ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA1027RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1027RJ
Chassis Mount Resistors HSA1027RJ
RES CHAS MNT 27 OHM 5% 16W

RES CHAS MNT 27 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102410-ND 1111-HSA1027RJ-ND 43AC3153 HSA1027RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 27R, 5%, 16W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers