220 Ohms ±5% 16W Wirewound Chassis Mount Resistor
RESISTOR, WIREWOUND, 220R, 5%, 16W; Resistance:220ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RES CHAS MNT 220 OHM 5% 16W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102117-ND | 43AC3152 | HSA10220RJ |
| Product Name | Chassis Mount Resistors | Resistor, Wirewound, 220R, 5%, 16W; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |