TE Connectivity Chassis Mount Resistors HSA101R0J

Description
1 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131856-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131856-ND
Chassis Mount Resistors A131856-ND
1 Ohms ±5% 16W Wirewound Chassis Mount Resistor

1 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5148
Res, Wirewound, 1R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5148
RES, WIREWOUND, 1R, 16W, SOLDER; Resistance:1ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 1R, 16W, SOLDER; Resistance:1ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA101R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA101R0J
Chassis Mount Resistors HSA101R0J
RES CHAS MNT 1 OHM 5% 16W

RES CHAS MNT 1 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A131856-ND 69AC5148 HSA101R0J
Product Name Chassis Mount Resistors Res, Wirewound, 1R, 16W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 457457 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 10 ohms
View Details