TE Connectivity Chassis Mount Resistors HSA101K0J

Description
1 kOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102116-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102116-ND
Chassis Mount Resistors A102116-ND
1 kOhms ±5% 16W Wirewound Chassis Mount Resistor

1 kOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7204959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204959
Chassis Mount Resistors 7204959
Aluminium housed resistor 16W 1K 5%

Aluminium housed resistor 16W 1K 5%

Supplier's Site
Chassis Mount Resistors - 7204959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204959P
Chassis Mount Resistors 7204959P
Aluminium housed resistor 16W 1K 5%

Aluminium housed resistor 16W 1K 5%

Supplier's Site
Chassis Mount Resistors - 1735451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735451
Chassis Mount Resistors 1735451
Aluminium housed resistor 16W 1K 5%

Aluminium housed resistor 16W 1K 5%

Supplier's Site
Resistor, Wirewound, 1K, 5%, 16W; Resistance Cgs Te Connectivity - 43AC3142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1K, 5%, 16W; Resistance Cgs Te Connectivity
43AC3142
Resistor, Wirewound, 1K, 5%, 16W; Resistance Cgs Te Connectivity 43AC3142
RESISTOR, WIREWOUND, 1K, 5%, 16W; Resistance:1kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1K, 5%, 16W; Resistance:1kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA101K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA101K0J
Chassis Mount Resistors HSA101K0J
RES CHAS MNT 1K OHM 5% 16W

RES CHAS MNT 1K OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102116-ND 7204959 7204959P 43AC3142 HSA101K0J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 1K, 5%, 16W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - A129392-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details