TE Connectivity Resistors - Chassis Mount Resistors HSA1015RJ

Description
Win Source Part Number: 1167519-HSA1015RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.433" (11.00mm) Standard Package: 200 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 16W Mounting Feature: Flanges Composition: Wirewound Resistance: 15 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) Alternative Parts (Cross-Reference): 1-1625966-0; HSA10/15RJ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1-1625966-0,A102409, 116259660,1-1625966- 0-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1167519-HSA1015RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.433" (11.00mm) Standard Package: 200 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 16W Mounting Feature: Flanges Composition: Wirewound Resistance: 15 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) Alternative Parts (Cross-Reference): 1-1625966-0; HSA10/15RJ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1-1625966-0,A102409, 116259660,1-1625966- 0-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1167519-HSA1015RJ
Resistors - Chassis Mount Resistors 1167519-HSA1015RJ
Win Source Part Number: 1167519-HSA1015RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.433" (11.00mm) Standard Package: 200 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 16W Mounting Feature: Flanges Composition: Wirewound Resistance: 15 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) Alternative Parts (Cross-Reference): 1-1625966-0; HSA10/15RJ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1-1625966-0,A102409, 116259660,1-1625966- 0-ND

Win Source Part Number: 1167519-HSA1015RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 200
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 16W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 15 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
Alternative Parts (Cross-Reference): 1-1625966-0; HSA10/15RJ;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1-1625966-0,A102409,116259660,1-1625966-0-ND

Buy Now Datasheet
Chassis Mount Resistors - A102409-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102409-ND
Chassis Mount Resistors A102409-ND
15 Ohms ±5% 16W Wirewound Chassis Mount Resistor

15 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
16W Resistor - 54-HSA1015RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
54-HSA1015RJ
16W Resistor 54-HSA1015RJ
16W 15R 5% Wirewound Power Resistor, Chassis Mount Product overview: HSA1015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA1015RJ can be used for catalog matching and distributor lookup.

16W 15R 5% Wirewound Power Resistor, Chassis Mount Product overview: HSA1015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA1015RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 15R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5011
Res, Wirewound, 15R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5011
RES, WIREWOUND, 15R, 16W, SOLDER; Resistance:15ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 15R, 16W, SOLDER; Resistance:15ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA1015RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1015RJ
Chassis Mount Resistors HSA1015RJ
RES CHAS MNT 15 OHM 5% 16W

RES CHAS MNT 15 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1167519-HSA1015RJ A102409-ND 54-HSA1015RJ 69AC5011 HSA1015RJ
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors 16W Resistor Res, Wirewound, 15R, 16W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details