150 Ohms ±5% 16W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 150R, 16W, SOLDER; Resistance:150ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
RES CHAS MNT 150 OHM 5% 16W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102115-ND | 69AC5045 | HSA10150RJ |
| Product Name | Chassis Mount Resistors | Res, Wirewound, 150R, 16W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |