10 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Aluminium housed resistor 16W 10R 5%
Aluminium housed resistor 16W 10R 5%
Aluminium housed resistor 16W 10R 5%
RES CHAS MNT 10 OHM 5% 16W
RES, WIREWOUND, 10R, 16W, SOLDER; Resistance:10ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HSA1010RJ | A102114-ND | 7204899 | 7204899P | HSA1010RJ | 69AC5043 |
| Product Name | HSA1010RJ | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 10R, 16W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |